Texas Instruments SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175D

Description
Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Request a Quote
Description
Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-Type flip-flops with clear, featuring positive-edge triggering and complementary outputs, available in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V with a maximum supply current of 80 μA, and supporting outputs capable of driving 10 LSTTL loads at ±4 mA drive strength at 5 V, with an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Quadruple D-Type flip-flops with clear, featuring positive-edge triggering and complementary outputs, available in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V with a maximum supply current of 80 μA, and supporting outputs capable of driving 10 LSTTL loads at ±4 mA drive strength at 5 V, with an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC175 Quadruple D-Type Flip-Flops With Clear - SN74HC175D - Texas Instruments
Dallas, TX, United States
SN74HC175 Quadruple D-Type Flip-Flops With Clear
SN74HC175D
SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175D
Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85

Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-8256-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8256-5-ND
Flip Flops 296-8256-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC175D
1254551-SN74HC175D
Logic - Logic - Flip Flops - SN74HC175D 1254551-SN74HC175D
Manufacturer: Texas Instruments Win Source Part Number: 1254551-SN74HC175D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 60MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74HC175 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 26ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254551-SN74HC175D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC175
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 26ns at 6V, 50pF

Buy Now
Logic - Flip Flops - SN74HC175D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC175D
Logic - Flip Flops SN74HC175D
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC175D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC175D
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175D
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site
Ic, Dtype Flipflop, Smd, 74Hc175; Logic Family / Base Number Texas Instruments - 29AH7542 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dtype Flipflop, Smd, 74Hc175; Logic Family / Base Number Texas Instruments
29AH7542
Ic, Dtype Flipflop, Smd, 74Hc175; Logic Family / Base Number Texas Instruments 29AH7542
IC, DTYPE FLIPFLOP, SMD, 74HC175; Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, DTYPE FLIPFLOP, SMD, 74HC175; Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74HC175D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC175D
Flip Flops SN74HC175D
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
IC, DTYPE FLIPFLOP, SMD, 74HC175 - 815-SN74HC175D - Utmel Electronic Limited
Hong Kong, China
IC, DTYPE FLIPFLOP, SMD, 74HC175
815-SN74HC175D
IC, DTYPE FLIPFLOP, SMD, 74HC175 815-SN74HC175D
IC, DTYPE FLIPFLOP, SMD, 74HC175

IC, DTYPE FLIPFLOP, SMD, 74HC175

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC175D 296-8256-5-ND 1254551-SN74HC175D SN74HC175D SN74HC175D 29AH7542 SN74HC175D 815-SN74HC175D
Product Name SN74HC175 Quadruple D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HC175D Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Ic, Dtype Flipflop, Smd, 74Hc175; Logic Family / Base Number Texas Instruments Flip Flops IC, DTYPE FLIPFLOP, SMD, 74HC175
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V 5V; 5V
Propagation Delay 32 ns 26 ns 26 ns 13 ns 150 ns
fMAX 28 MHz 60 MHz 60 MHz 29 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details