Texas Instruments SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373N

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HC373N - Texas Instruments
Dallas, TX, United States
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HC373N
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373N
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC373N
001506-SN74HC373N
Logic - Logic - Latches - SN74HC373N 001506-SN74HC373N
Manufacturer: Texas Instruments Win Source Part Number: 001506-SN74HC373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Family Name: SN74HC373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns Alternative Parts (Cross-Reference): MM74HC373N_Q; MM74HC373NX; MM74HC373N_NL; MM74HC373N_NF40 ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 001506-SN74HC373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Family Name: SN74HC373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Alternative Parts (Cross-Reference): MM74HC373N_Q; MM74HC373NX; MM74HC373N_NL; MM74HC373N_NF40 ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Latch ICs - 9232492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
9232492
Latch ICs 9232492
Octal transparent latch,SN74HC373N DIP20

Octal transparent latch,SN74HC373N DIP20

Supplier's Site
Latch ICs - 443205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
443205
Latch ICs 443205
Octal transparent latch,SN74HC373N DIP20

Octal transparent latch,SN74HC373N DIP20

Supplier's Site
Latch ICs - 443205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
443205P
Latch ICs 443205P
Octal transparent latch,SN74HC373N DIP20

Octal transparent latch,SN74HC373N DIP20

Supplier's Site
Latches - 296-1591-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
D-TYPE LATCH, 74HC373, DIP20, 5V - 815-SN74HC373N - Utmel Electronic Limited
Hong Kong, China
D-TYPE LATCH, 74HC373, DIP20, 5V
815-SN74HC373N
D-TYPE LATCH, 74HC373, DIP20, 5V 815-SN74HC373N
D-TYPE LATCH, 74HC373, DIP20, 5V

D-TYPE LATCH, 74HC373, DIP20, 5V

Supplier's Site
D-Type Latch, 74Hc373, Dip20, 5V; Logic Family / Base Number Texas Instruments - 29AH1488 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Latch, 74Hc373, Dip20, 5V; Logic Family / Base Number Texas Instruments
29AH1488
D-Type Latch, 74Hc373, Dip20, 5V; Logic Family / Base Number Texas Instruments 29AH1488
D-TYPE LATCH, 74HC373, DIP20, 5V; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:13ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

D-TYPE LATCH, 74HC373, DIP20, 5V; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:13ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Latches - SN74HC373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74HC373N
Latches SN74HC373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Logic - Latches - SN74HC373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC373N
Logic - Latches SN74HC373N
IC OCT TRANSP D LATCH 20-DIP

IC OCT TRANSP D LATCH 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC373N
Integrated Circuits (ICs) - Logic - Latches SN74HC373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Latches
SN74HC373N
Logic ICs >> Latches SN74HC373N
2V~6V D-Typelocking Latch 8 15ns DIP-20 Latches ROHS

2V~6V D-Typelocking Latch 8 15ns DIP-20 Latches ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Flip-Flops Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC373N 001506-SN74HC373N 9232492 443205P 296-1591-5-ND 815-SN74HC373N 29AH1488 SN74HC373N SN74HC373N SN74HC373N SN74HC373N
Product Name SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HC373N Latch ICs Latch ICs Latches D-TYPE LATCH, 74HC373, DIP20, 5V D-Type Latch, 74Hc373, Dip20, 5V; Logic Family / Base Number Texas Instruments Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic ICs >> Latches
Latch Type D Transparent-D; D type Transparent-D Transparent-D D; Transparent-D D-Typelocking Latch
Output Characteristics 3-State 3 state 3-State; 3 State 3-State Tri-State
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V 5V; 5V 2V ~ 6V 2V~6V
Operating Current 0.0800 mA
Propagation Delay 32 ns 15 ns 15 ns 285 ns 13 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data