Texas Instruments SN74ABT16821 20-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT16821DLRG4

Description
20-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
20-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20-bit bus-interface flip-flops with 3-state outputs in a 56-lead SSOP (DL) package, characterized for operation from -40°C to 85°C, featuring 64-mA output drive capability and distributed VCC and GND pins to minimize switching noise.

Datasheet Summary
Powered by GS/AI

20-bit bus-interface flip-flops with 3-state outputs in a 56-lead SSOP (DL) package, characterized for operation from -40°C to 85°C, featuring 64-mA output drive capability and distributed VCC and GND pins to minimize switching noise.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16821 20-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT16821DLRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT16821 20-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT16821DLRG4
SN74ABT16821 20-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT16821DLRG4
20-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74ABT16821DLRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT16821DLRG4
1253109-SN74ABT16821DLRG4
Logic - Logic - Flip Flops - SN74ABT16821DLRG4 1253109-SN74ABT16821DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253109-SN74ABT16821 DLRG4 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 3.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16821 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 500μA Max Propagation Delay at V, Max CL: 5.1ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253109-SN74ABT16821DLRG4
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16821
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 500μA
Max Propagation Delay at V, Max CL: 5.1ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT16821DLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT16821DLRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT16821DLRG4
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site
Flip Flops - SN74ABT16821DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74ABT16821DLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT16821DLRG4
Logic - Flip Flops SN74ABT16821DLRG4
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site Datasheet
IC FF D-TYPE DUAL 10BIT 56SSOP - 815-SN74ABT16821DLRG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 10BIT 56SSOP
815-SN74ABT16821DLRG4
IC FF D-TYPE DUAL 10BIT 56SSOP 815-SN74ABT16821DLRG4
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT16821DLRG4 SN74ABT16821DLRG4-ND 1253109-SN74ABT16821DLRG4 SN74ABT16821DLRG4 SN74ABT16821DLRG4 SN74ABT16821DLRG4 815-SN74ABT16821DLRG4
Product Name SN74ABT16821 20-Bit Bus Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT16821DLRG4 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops IC FF D-TYPE DUAL 10BIT 56SSOP
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 6.1 ns 5.1 ns 5.1 ns 5.1 ns
fMAX 150 MHz 150 MHz 150 MHz 150 MHz
Operating Current 89 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details