High Speed CMOS Logic Hex D-Type Flip-Flop with Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028495-CD74HCT174MT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
LOGIC, HEX D-TYPE FF HS, 16SO, RL250
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT174MT | 1028495-CD74HCT174MT | 296-CD74HCT174MTTR-ND | CD74HCT174MT | CD74HCT174MT | CD74HCT174MT | 815-CD74HCT174MT |
| Product Name | CD74HCT174 High Speed CMOS Logic Hex D-Type Flip-Flop with Reset | Logic - Logic - Flip Flops - CD74HCT174MT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | LOGIC, HEX D-TYPE FF HS, 16SO, RL250 |
| Flip-Flop Type | D | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | ||
| Propagation Delay | 50 ns | 40 ns | 40 ns | 40 ns | |||
| fMAX | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Operating Current | 0.0800 mA |