Win Source Part Number: 1225741-MC100EP52DG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EP
Type: D-Type
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Output Type: Complementary
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -3V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 45 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC100EP52DG-OS,
Base Product Number: MC100EP52
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
D-TYPE FLIP FLOP, 0.33NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive / Negative Edge RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1225741-MC100EP52DG | MC100EP52DG | MC100EP52DGOS-ND | 598-MC100EP52DG | MC100EP52DG | MC100EP52DG | MC100EP52DG | 26K3868 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | IC FF D-TYPE SNGL 1BIT 8SOIC | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | D-Type Flip Flop, 0.33Ns, Soic-8; Logic Family / Base Number Onsemi | |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive-edge Triggered | Positive, Negative | Positive-edge Triggered | ||||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | -3.3V; 3V; 3.3V | -3V ~ -5.5V | ||||
| fMAX | 3000 MHz | 3000 MHz | 3000 MHz | 4000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC | SOIC-8; SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154, 3.90mm Width); SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC |