"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076437-74LVX174MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 12.8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 95MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 6BIT 16TSSOP
IC FF D-TYPE SNGL 6BIT 16TSSOP
IC FF D-TYPE SNGL 6BIT 16TSSOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVX174MTCX-ND | 076437-74LVX174MTCX | 74LVX174MTCX | 74LVX174MTCX | 598-74LVX174MTCX | 74LVX174MTCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVX174MTCX | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC FF D-TYPE SNGL 6BIT 16TSSOP | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 2V~3.6V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | Non-Inverted | |||||
| Propagation Delay | 12.8 ns | 12.8 ns | 12.8 ns |