Texas Instruments SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT574ADBR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-lead SSOP package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. Latch-up performance exceeds 500 mA per JEDEC Standard JESD 17, and ESD protection exceeds 2000 V human-body model and 200 V machine model.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-lead SSOP package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. Latch-up performance exceeds 500 mA per JEDEC Standard JESD 17, and ESD protection exceeds 2000 V human-body model and 200 V machine model.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ABT574ADBR - Texas Instruments
Dallas, TX, United States
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ABT574ADBR
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT574ADBR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT574ADBR
042718-SN74ABT574ADBR
Logic - Logic - Flip Flops - SN74ABT574ADBR 042718-SN74ABT574ADBR
Manufacturer: Texas Instruments Win Source Part Number: 042718-SN74ABT574ADB R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042718-SN74ABT574ADBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-4036-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4036-2-ND
Flip Flops 296-4036-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4036-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4036-1-ND
Flip Flops 296-4036-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74ABT574ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT574ADBR
Flip Flops SN74ABT574ADBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT574ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT574ADBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574ADBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
IC D-TYPE POS TRG SNGL 20SSOP - 815-SN74ABT574ADBR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SSOP
815-SN74ABT574ADBR
IC D-TYPE POS TRG SNGL 20SSOP 815-SN74ABT574ADBR
IC D-TYPE POS TRG SNGL 20SSOP

IC D-TYPE POS TRG SNGL 20SSOP

Supplier's Site
Logic - Flip Flops - SN74ABT574ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574ADBR
Logic - Flip Flops SN74ABT574ADBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT574ADBR 042718-SN74ABT574ADBR 296-4036-2-ND SN74ABT574ADBR SN74ABT574ADBR 815-SN74ABT574ADBR SN74ABT574ADBR
Product Name SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT574ADBR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC D-TYPE POS TRG SNGL 20SSOP Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 7.4 ns 6.6 ns 6.6 ns 6.6 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers