Manufacturer: ON Semiconductor
Win Source Part Number: 787978-MC74HC574AFEL
Series: 74HC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Part Status: Obsolete(EOL)
Family Name: MC74HC574
Categories: Integrated Circuits (ICs)
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): TC74HC574AFW; M74HC574RM13TR; M74HC574M1R; TC74HC574AFWG-ELP;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
IC D-TYPE POS TRG SNGL 20SOEIAJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SOEIAJ
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 787978-MC74HC574AFELG | MC74HC574AFELGOSTR-ND | MC74HC574AFELG | 598-MC74HC574AFELG | MC74HC574AFELG | MC74HC574AFELG |
| Product Name | Logic - Logic - Flip Flops - MC74HC574AFELG | Flip Flops | Logic - Flip Flops | IC D-TYPE POS TRG SNGL 20SOEIAJ | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 3V | 2V ~ 6V | ||
| Propagation Delay | 27 ns | 27 ns | 160 ns | |||
| fMAX | 35 MHz | 35 MHz | 35 MHz | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA |