The CD4013BMT is an obsolete 14-pin SOIC package variant of the CD4013B CMOS dual D-type flip-flop, with a body size of 8.65mm x 3.90mm and an operating temperature range of -55°C to 125°C. It features asynchronous set-reset capability, static flip-flop operation, and a typical clock toggle rate of 16MHz at 10-V supply. Each flip-flop has independent data, clock, set, and reset inputs with complementary Q and Q outputs. Maximum input current is 1-µA at 18V over the full temperature range. Noise margins are 1V at 5V, 2V at 10V, and 2.5V at 15V. The device supports standard symmetrical output characteristics and is designed for shift register, counter, and toggle applications.
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1051503-CD4013BMT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 4000B
Type: D-Type
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 6.8mA, 6.8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 3V ~ 18V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 24 MHz
Alternative Parts (Cross-Reference): CD4013BM; CD4013BM96; CD4013BM96G4; MC14013BDR2G; MC14013BDG; MC14013BFG;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4013BMTE4-ND,CD401
Base Product Number: CD4013
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
LOGIC, DUAL FLIP-FLOP, 14SO, RL250 - More Details
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BMT | 296-28569-2-ND | 1051503-CD4013BMT | CD4013BMT | CD4013BMT | CD4013BMT | 815-CD4013BMT |
| Product Name | CD4013B CMOS Dual D-Type Flip Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | LOGIC, DUAL FLIP-FLOP, 14SO, RL250 - More Details |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 5V; 5V | ||
| Propagation Delay | 130 ns | 90 ns | 90 ns | 400 ns | |||
| fMAX | 8 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Operating Current | 0.0600 mA |