Texas Instruments SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVC374ADW

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74LVC374ADW is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SOIC package, operating from 1.65 V to 3.6 V with a temperature range of -40 °C to 85 °C. The device supports mixed-mode signal operation with 5-V tolerant inputs and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Typical output ground bounce is less than 0.8 V at 3.3 V and 25 °C. Package dimensions are 12.80 mm × 7.50 mm. The part supports live insertion, partial-power-down mode, and back-drive protection.

Datasheet Summary
Powered by GS/AI

SN74LVC374ADW is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SOIC package, operating from 1.65 V to 3.6 V with a temperature range of -40 °C to 85 °C. The device supports mixed-mode signal operation with 5-V tolerant inputs and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Typical output ground bounce is less than 0.8 V at 3.3 V and 25 °C. Package dimensions are 12.80 mm × 7.50 mm. The part supports live insertion, partial-power-down mode, and back-drive protection.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVC374ADW - Texas Instruments
Dallas, TX, United States
SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVC374ADW
SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVC374ADW
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC374ADW
1009438-SN74LVC374ADW
Logic - Logic - Flip Flops - SN74LVC374ADW 1009438-SN74LVC374ADW
Manufacturer: Texas Instruments Win Source Part Number: 1009438-SN74LVC374AD W Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1009438-SN74LVC374ADW
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - 296-1701-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1701-5-ND
Flip Flops 296-1701-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flop ICs - 6632886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6632886P
Flip Flop ICs 6632886P
Flip Flop D-Type Bus Interface Pos-Edge

Flip Flop D-Type Bus Interface Pos-Edge

Supplier's Site
Flip Flop ICs - 6632886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6632886
Flip Flop ICs 6632886
Flip Flop D-Type Bus Interface Pos-Edge

Flip Flop D-Type Bus Interface Pos-Edge

Supplier's Site
Flip Flop ICs - 1449991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1449991
Flip Flop ICs 1449991
Flip Flop D-Type Bus Interface Pos-Edge

Flip Flop D-Type Bus Interface Pos-Edge

Supplier's Site
Flip Flops - SN74LVC374ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC374ADW
Flip Flops SN74LVC374ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC374ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC374ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC374ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
IC FF D-TYPE SNGL 8BIT 20SOIC - 815-SN74LVC374ADW - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20SOIC
815-SN74LVC374ADW
IC FF D-TYPE SNGL 8BIT 20SOIC 815-SN74LVC374ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74LVC374ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC374ADW
Logic - Flip Flops SN74LVC374ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC374ADW 1009438-SN74LVC374ADW 296-1701-5-ND 6632886P 6632886 SN74LVC374ADW SN74LVC374ADW 815-SN74LVC374ADW SN74LVC374ADW
Product Name SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC374ADW Flip Flops Flip Flop ICs Flip Flop ICs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF D-TYPE SNGL 8BIT 20SOIC Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.8V
Output Characteristics 3-State 3-State 3-State; 3 State Single ended
Propagation Delay 21.9 ns 7 ns 7 ns 8.1 ns 8.1 ns
fMAX 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54LS377LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers