NXP Semiconductors Logic - Logic - Flip Flops - 74LV174PW,118 74LV174PW,118

Description
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LV174PW,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LV174PW,118
119890-74LV174PW,118
Logic - Logic - Flip Flops - 74LV174PW,118 119890-74LV174PW,118
Manufacturer: NXP Win Source Part Number: 119890-74LV174PW,118 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 21ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 160μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 119890-74LV174PW,118
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 21ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 160μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 568-8948-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
568-8948-2-ND
Flip Flops 568-8948-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 16TSSOP - 568-74LV174PW,118 - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 16TSSOP
568-74LV174PW,118
IC D-TYPE POS TRG SNGL 16TSSOP 568-74LV174PW,118
IC D-TYPE POS TRG SNGL 16TSSOP

IC D-TYPE POS TRG SNGL 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - 74LV174PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LV174PW,118
Integrated Circuits (ICs) - Logic - Flip Flops 74LV174PW,118
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Logic - Flip Flops - 74LV174PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV174PW,118
Logic - Flip Flops 74LV174PW,118
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - 74LV174PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV174PW,118
Flip Flops 74LV174PW,118
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV174PW,118 119890-74LV174PW,118 568-8948-2-ND 568-74LV174PW,118 74LV174PW,118 74LV174PW,118 74LV174PW,118
Product Name Logic - Logic - Flip Flops - 74LV174PW,118 Flip Flops IC D-TYPE POS TRG SNGL 16TSSOP Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Package Type TSSOP; TSSOP; SOP; SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173, 4.40mm Width); SSOP TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family CMOS CMOS; CMOS
Supply Voltage 1 V ~ 5.5 V 1V ~ 5.5V -3.3V; 3V; 3.3V 1V ~ 5.5V
Propagation Delay 21 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LVC16374ADL,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers