Octal D-Type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 1.5V to 5.5V and ±24mA output drive capability.
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
TEXAS INSTRUMENTS CD74ACT374M Flip-Flop, Tri State Non Inverted, Positive Edge, D, 11.2 ns, 110 MHz, 24 mA, SOIC, 20 Pins
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT374M | 296-33000-5-ND | 815-CD74ACT374M | CD74ACT374M | CD74ACT374M | CD74ACT374M |
| Product Name | CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs | Flip Flops | TEXAS INSTRUMENTS CD74ACT374M Flip-Flop, Tri State Non Inverted, Positive Edge, D, 11.2 ns, 110 MHz, 24 mA, SOIC, 20 Pins | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 11.5 ns | 11.2 ns | 11.2 ns | |||
| fMAX | 90 MHz | 110 MHz | 110 MHz |