Texas Instruments High-Performance Analog Flip Flops SN74ABT574ANG4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74ABT574ANG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258699-SN74ABT574ANG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258699-SN74ABT574ANG4
Win Source Part Number: 1258699-SN74ABT574AN G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tube Standard Package: 20 Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT574ANE4,SN74A BT574ANE4 Base Product Number: 74ABT574

Win Source Part Number: 1258699-SN74ABT574ANG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tube
Standard Package: 20
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ABT574ANE4,SN74ABT574ANE4
Base Product Number: 74ABT574

Buy Now Datasheet
IC FF D-TYPE SNGL 8BIT 20DIP - 815-SN74ABT574ANG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 8BIT 20DIP
815-SN74ABT574ANG4
IC FF D-TYPE SNGL 8BIT 20DIP 815-SN74ABT574ANG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT574ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT574ANG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574ANG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74ABT574ANG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574ANG4
Logic - Flip Flops SN74ABT574ANG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - SN74ABT574ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT574ANG4
Flip Flops SN74ABT574ANG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT574ANG4-ND 1258699-SN74ABT574ANG4 815-SN74ABT574ANG4 SN74ABT574ANG4 SN74ABT574ANG4 SN74ABT574ANG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF D-TYPE SNGL 8BIT 20DIP Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 6.6 ns 6.6 ns 6.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74LVC1G74GM,115 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 32 mA
View Details
3 suppliers
Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details