Octal D-type flip-flops with clock enable in a 20-pin SOIC package, operating from 0 to 70°C.
Octal D-Type Flip-Flops With Clock Enable 20-SOIC 0 to 70
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
TEXAS INSTRUMENTS SN74LS377DW Flip-Flop, D, 17 ns, 40 MHz, 8 mA, SOIC, 20 Pins
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS377DW | SN74LS377DW | 296-34001-5-ND | SN74LS377DW | SN74LS377DW | 815-SN74LS377DW | SN74LS377DW |
| Product Name | SN74LS377 Octal D-Type Flip-Flops With Clock Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | TEXAS INSTRUMENTS SN74LS377DW Flip-Flop, D, 17 ns, 40 MHz, 8 mA, SOIC, 20 Pins | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 5V; 5V | 4.75V ~ 5.25V | |||
| Propagation Delay | 27 ns | 27 ns | 27 ns | ||||
| fMAX | 35 MHz | 40 MHz | 40 MHz | ||||
| Operating Current | 28 mA |