Texas Instruments SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AC74PWRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74AC74PWRG4 is a dual positive-edge-triggered D-type flip-flop with clear and preset, housed in a 14-pin TSSOP package measuring 5mm × 6.4mm, operating from 2V to 6V with a maximum propagation delay of 10ns at 5V and a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

SN74AC74PWRG4 is a dual positive-edge-triggered D-type flip-flop with clear and preset, housed in a 14-pin TSSOP package measuring 5mm × 6.4mm, operating from 2V to 6V with a maximum propagation delay of 10ns at 5V and a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74AC74PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74AC74PWRG4
SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AC74PWRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74AC74PWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC74PWRG4
1253274-SN74AC74PWRG4
Logic - Logic - Flip Flops - SN74AC74PWRG4 1253274-SN74AC74PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253274-SN74AC74PWRG 4 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 160MHz Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74AC74 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 2μA Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253274-SN74AC74PWRG4
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74AC74
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF

Buy Now
Flip Flops - SN74AC74PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC74PWRG4
Flip Flops SN74AC74PWRG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now
IC FF D-TYPE DUAL 1BIT 14TSSOP - 815-SN74AC74PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 1BIT 14TSSOP
815-SN74AC74PWRG4
IC FF D-TYPE DUAL 1BIT 14TSSOP 815-SN74AC74PWRG4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC74PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC74PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC74PWRG4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Logic - Flip Flops - SN74AC74PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC74PWRG4
Logic - Flip Flops SN74AC74PWRG4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC74PWRG4 SN74AC74PWRG4-ND 1253274-SN74AC74PWRG4 SN74AC74PWRG4 815-SN74AC74PWRG4 SN74AC74PWRG4 SN74AC74PWRG4
Product Name SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74AC74PWRG4 Flip Flops IC FF D-TYPE DUAL 1BIT 14TSSOP Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V 3V
Propagation Delay 13.5 ns 10 ns 10 ns 14 ns
fMAX 100 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details