The IDT54/74FCT16374AT/C
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
D FLIP FLOP, DUAL, 6.5NS, SSOP-48; Logic Family / Base Number:74FCT16374; Flip-Flop Type:D; Propagation Delay:6.5ns; Frequency:1MHz; Output Current:-; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 800-2164-ND | 74FCT16374ATPVG | 74FCT16374ATPVG | 47AC2671 | 668-74FCT16374ATPVG | 74FCT16374ATPVG |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D Flip Flop, Dual, 6.5Ns, Ssop-48; Logic Family / Base Number Renesas | IC FF D-TYPE DUAL 8BIT 48SSOP | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V~5.5V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |