Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224695-MM74HC574N
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 150pF
Current - Quiescent: 8μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: MM74HC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): M74HC574B1R; M74HC574B1; CD74HC574E;
Introduction Date: February 11, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Quantity per package: 18
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
FAIRCHILD SEMICONDUCTOR MM74HC574NFlip-Flop,
IC FF D-TYPE SNGL 8BIT 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1224695-MM74HC574N | MM74HC574N-ND | MM74HC574N | MM74HC574N | 598-MM74HC574N | MM74HC574N |
| Product Name | Logic - Logic - Flip Flops - MM74HC574N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | FAIRCHILD SEMICONDUCTOR MM74HC574NFlip-Flop, D, 18 ns, 60 MHz, 7.8 mA, DIP, 20 Pins | Logic - Flip Flops |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V~6V | ||
| Propagation Delay | 27 ns | 27 ns | 155 ns | |||
| fMAX | 35 MHz | 35 MHz | 35 MHz | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA |