Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024835-NC7SZ374P6X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 6-TSSOP, SC-88, SOT-363
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
D-TYPE FLIP FLOP, 3-STATE, SC-70-6; Logic Family / Base Number:NC7S374; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT SC88
IC D-TYPE POS TRG SNGL SC70-6
IC FF D-TYPE SNGL 1BIT SC88
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NC7SZ374P6XCT-ND | 024835-NC7SZ374P6X | NC7SZ374P6X | 58K1986 | NC7SZ374P6X | 598-NC7SZ374P6X | NC7SZ374P6X |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - NC7SZ374P6X | Flip Flops | D-Type Flip Flop, 3-State, Sc-70-6; Logic Family / Base Number Onsemi | Logic - Flip Flops | IC D-TYPE POS TRG SNGL SC70-6 | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.8V | |||
| Output Characteristics | 3-State | ||||||
| Propagation Delay | 4 ns | 4 ns | 2.6 ns | 16.5 ns |