"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 765358-CY74FCT374ATS
Series: 74FCT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 50pF
Current - Quiescent: 200μA
Input Capacitance: 5pF
Family Name: CY74FCT374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): PI74FCT374TSEX; PI74FCT374TSX; PI74FCT374TS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-33233-5-ND | 765358-CY74FCT374ATSOC | CY74FCT374ATSOC | CY74FCT374ATSOC | 815-CY74FCT374ATSOC | CY74FCT374ATSOC |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - CY74FCT374ATSOC | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 5V; 5V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |