onsemi Logic - Logic - Flip Flops - MC10EL52DR2 MC10EL52DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074410-MC10EL52DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074410-MC10EL52DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL52DR2
074410-MC10EL52DR2
Logic - Logic - Flip Flops - MC10EL52DR2 074410-MC10EL52DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074410-MC10EL52DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074410-MC10EL52DR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz

Buy Now Datasheet
10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8 - 598-MC10EL52DR2 - Utmel Electronic Limited
Hong Kong, China
10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8
598-MC10EL52DR2
10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8 598-MC10EL52DR2
10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8

10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 074410-MC10EL52DR2 598-MC10EL52DR2
Product Name Logic - Logic - Flip Flops - MC10EL52DR2 10EL SERIES, POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO8, SOIC-8
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377PW,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details