Texas Instruments CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HCT574M96

Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs - CD74HCT574M96 - Texas Instruments
Dallas, TX, United States
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs
CD74HCT574M96
CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs CD74HCT574M96
High Speed CMOS Logic Octal Positive-Edge-Trigge red D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT574M96
083167-CD74HCT574M96
Logic - Logic - Flip Flops - CD74HCT574M96 083167-CD74HCT574M96
Manufacturer: Texas Instruments Win Source Part Number: 083167-CD74HCT574M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 60MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083167-CD74HCT574M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-9292-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9292-6-ND
Flip Flops 296-9292-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-9292-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9292-1-ND
Flip Flops 296-9292-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-9292-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9292-2-ND
Flip Flops 296-9292-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 20SOIC - 815-CD74HCT574M96 - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SOIC
815-CD74HCT574M96
IC D-TYPE POS TRG SNGL 20SOIC 815-CD74HCT574M96
IC D-TYPE POS TRG SNGL 20SOIC

IC D-TYPE POS TRG SNGL 20SOIC

Supplier's Site
Logic - Flip Flops - CD74HCT574M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT574M96
Logic - Flip Flops CD74HCT574M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74HCT574M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT574M96
Flip Flops CD74HCT574M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT574M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT574M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT574M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT574M96 083167-CD74HCT574M96 296-9292-6-ND 815-CD74HCT574M96 CD74HCT574M96 CD74HCT574M96 CD74HCT574M96
Product Name CD74HCT574 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD74HCT574M96 Flip Flops IC D-TYPE POS TRG SNGL 20SOIC Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 15 ns 15 ns 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ALS174J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers