Hex D-type flip-flops with clock enable in a 16-pin PDIP package, operating from 0°C to 70°C, with RoHS compliance and NIPDAU lead finish.
Hex D-Type Flip-Flops with Clock Enable 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 134250-SN74LS378N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 22mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDIP16
IC FF D-TYPE SNGL 6BIT 16DIP
LOGIC, HEX D F-F W/CLOCK ENBL, 16DIP; Logic Family / Base Number:74LS378; Flip-Flop Type:D; Propagation Delay:17ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins
IC FF D-TYPE SNGL 6BIT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS378N | 134250-SN74LS378N | 296-34003-5-ND | SN74LS378N | SN74LS378N | 37AJ1154 | SN74LS378N | 815-SN74LS378N | SN74LS378N |
| Product Name | SN74LS378 Hex D-Type Flip-Flops with Clock Enable | Logic - Logic - Flip Flops - SN74LS378N | Flip Flops | Logic - Flip Flops | Logic, Hex D F-F W/clock Enbl, 16Dip; Logic Family / Base Number Texas Instruments | Flip Flops | TEXAS INSTRUMENTS SN74LS378N Flip-Flop, with Clock Enable, Non Inverted, Positive Edge, D, 17 ns, 40 MHz, 8 mA, DIP, 16 Pins | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5V; 5V | ||||
| Propagation Delay | 27 ns | 27 ns | 27 ns | 17 ns | 27 ns | ||||
| fMAX | 35 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| Operating Current | 22 mA |