Texas Instruments SN74LS107A Dual J-K Flip-Flops With Clear SN74LS107AN

Description
Dual J-K Flip-Flops With Clear 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual J-K Flip-Flops With Clear 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS107A Dual J-K Flip-Flops With Clear - SN74LS107AN - Texas Instruments
Dallas, TX, United States
SN74LS107A Dual J-K Flip-Flops With Clear
SN74LS107AN
SN74LS107A Dual J-K Flip-Flops With Clear SN74LS107AN
Dual J-K Flip-Flops With Clear 14-PDIP 0 to 70

Dual J-K Flip-Flops With Clear 14-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS107AN
007082-SN74LS107AN
Logic - Logic - Flip Flops - SN74LS107AN 007082-SN74LS107AN
Manufacturer: Texas Instruments Win Source Part Number: 007082-SN74LS107AN Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Trigger Type: Negative Edge Current - Quiescent: 6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 45MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007082-SN74LS107AN
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Current - Quiescent: 6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 45MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LS107AN - Rochester Electronics
Newburyport, MA, United States
SN74LS107AN - Dual J-K Flip-Flops with Clear

SN74LS107AN - Dual J-K Flip-Flops with Clear

Supplier's Site Datasheet
Flip Flop ICs - 8095630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
8095630P
Flip Flop ICs 8095630P
Dual J-K Flip-Flop with Clear PDIP14

Dual J-K Flip-Flop with Clear PDIP14

Supplier's Site
Flip Flop ICs - 8095630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
8095630
Flip Flop ICs 8095630
Dual J-K Flip-Flop with Clear PDIP14

Dual J-K Flip-Flop with Clear PDIP14

Supplier's Site
Flip Flops - 296-33952-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33952-5-ND
Flip Flops 296-33952-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - SN74LS107AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS107AN
Logic - Flip Flops SN74LS107AN
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube - 815-SN74LS107AN - Utmel Electronic Limited
Hong Kong, China
Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube
815-SN74LS107AN
Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube 815-SN74LS107AN
Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube

Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube

Supplier's Site
Ic, Flip-Flop, Dual Jk; Logic Family / Base Number Texas Instruments - 33AH4886 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip-Flop, Dual Jk; Logic Family / Base Number Texas Instruments
33AH4886
Ic, Flip-Flop, Dual Jk; Logic Family / Base Number Texas Instruments 33AH4886
IC, FLIP-FLOP, DUAL JK; Logic Family / Base Number:74LS107; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, FLIP-FLOP, DUAL JK; Logic Family / Base Number:74LS107; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS107AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS107AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS107AN
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74LS107AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS107AN
Flip Flops SN74LS107AN
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS107AN 007082-SN74LS107AN SN74LS107AN 8095630P 8095630 296-33952-5-ND SN74LS107AN 815-SN74LS107AN 33AH4886 SN74LS107AN SN74LS107AN
Product Name SN74LS107A Dual J-K Flip-Flops With Clear Logic - Logic - Flip Flops - SN74LS107AN Flip Flop ICs Flip Flop ICs Flip Flops Logic - Flip Flops Flip Flop JK-Type Neg-Edge 2-Element 14-Pin PDIP Tube Ic, Flip-Flop, Dual Jk; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K J-K
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V; 5V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns 20 ns 20 ns 20 ns 15 ns
fMAX 35 MHz 45 MHz 45 MHz 45 MHz 30 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54S112DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details