Octal transparent D-type latches with 3-state outputs, operating from 2 V to 5.5 V, in a 20-SSOP package measuring 7.2 mm × 5.3 mm, with a temperature range of -40 °C to 85 °C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255332-SN74LV573ADB
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV573
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
IC D-TYPE LATCH SGL 3-ST 20SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches |
| Product Number | SN74LV573ADBRG4 | SN74LV573ADBRG4-ND | 1255332-SN74LV573ADBRG4 | 815-SN74LV573ADBRG4 | SN74LV573ADBRG4 | SN74LV573ADBRG4 |
| Product Name | SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LV573ADBRG4 | IC D-TYPE LATCH SGL 3-ST 20SSOP | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2.5V | 2V ~ 5.5V | |
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 21 ns | 1 ns | 1 ns | 23 ns |