Texas Instruments Logic - Logic - Flip Flops - SN74HC74NS SN74HC74NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254711-SN74HC74NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Thermal Management, Sensing & Instrumentation, Imaging, Video & Vision
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254711-SN74HC74NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Thermal Management, Sensing & Instrumentation, Imaging, Video & Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC74NS
1254711-SN74HC74NS
Logic - Logic - Flip Flops - SN74HC74NS 1254711-SN74HC74NS
Manufacturer: Texas Instruments Win Source Part Number: 1254711-SN74HC74NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Thermal Management, Sensing & Instrumentation, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 1254711-SN74HC74NS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Thermal Management, Sensing & Instrumentation, Imaging, Video & Vision

Buy Now
Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SO -40 to 85 - 815-SN74HC74NS - Utmel Electronic Limited
Hong Kong, China
Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SO -40 to 85
815-SN74HC74NS
Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SO -40 to 85 815-SN74HC74NS
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SO -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SO -40 to 85

Supplier's Site
Flip Flops - SN74HC74NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74NS
Flip Flops SN74HC74NS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74NS
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1254711-SN74HC74NS 815-SN74HC74NS SN74HC74NS SN74HC74NS
Product Name Logic - Logic - Flip Flops - SN74HC74NS Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SO -40 to 85 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 1727-74HCS74PW-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details