High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-PDIP -55 to 125
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 050157-CD74HC174E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Alternative Parts (Cross-Reference): MM74HC174N; CD74HC174EE4; CD74HC174E; SN74HC174ANE4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
IC FF D-TYPE SNGL 6BIT 16DIP
IC, LOGIC, HEX D-TYPE F-F HS, 16DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC174E | CD74HC174E | 050157-CD74HC174E | 296-14515-5-ND | CD74HC174E | CD74HC174E | CD74HC174E | 815-CD74HC174E |
| Product Name | CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74HC174E | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC, LOGIC, HEX D-TYPE F-F HS, 16DIP | |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 4.5V | |||
| Propagation Delay | 35 ns | 28 ns | 28 ns | 250 ns | ||||
| fMAX | 28 MHz | 35 MHz | 35 MHz | 35 MHz | ||||
| Operating Current | 0.0800 mA |