Texas Instruments SN74S374 Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs SN74S374N

Description
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S374 Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs - SN74S374N - Texas Instruments
Dallas, TX, United States
SN74S374 Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs
SN74S374N
SN74S374 Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs SN74S374N
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-3870-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3870-5-ND
Flip Flops 296-3870-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74S374N
030428-SN74S374N
Logic - Logic - Flip Flops - SN74S374N 030428-SN74S374N
Manufacturer: Texas Instruments Win Source Part Number: 030428-SN74S374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6.5mA, Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 110mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030428-SN74S374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6.5mA,
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 110mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74S374N - Rochester Electronics
Newburyport, MA, United States
SN74S374 - Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs

SN74S374 - Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs

Supplier's Site Datasheet
Logic - Flip Flops - SN74S374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S374N
Logic - Flip Flops SN74S374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74S374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74S374N
Integrated Circuits (ICs) - Logic - Flip Flops SN74S374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74S374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S374N
Flip Flops SN74S374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70 - 815-SN74S374N - Utmel Electronic Limited
Hong Kong, China
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
815-SN74S374N
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70 815-SN74S374N
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74S374N 296-3870-5-ND 030428-SN74S374N SN74S374N SN74S374N SN74S374N SN74S374N 815-SN74S374N
Product Name SN74S374 Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74S374N Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V; 5V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 17 ns 17 ns 17 ns 17 ns
fMAX 50 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT16374A 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9320101MXA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 6.2 ns
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details