Enhanced Product Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC74AMDREP | 296-24246-2-ND | SN74LVC74AMDREP | 815-SN74LVC74AMDREP | SN74LVC74AMDREP | SN74LVC74AMDREP |
| Product Name | SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 2.7V | 3.6V; 2V ~ 3.6V | ||
| Propagation Delay | 6 ns | 5.2 ns | 6 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz |