Texas Instruments SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ANSRE4

Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574ANSRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574ANSRE4
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574ANSRE4
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125

Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SO -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC574ANSRE4
795122-SN74LVC574ANSRE4
Logic - Logic - Flip Flops - SN74LVC574ANSRE4 795122-SN74LVC574ANSRE4
Manufacturer: Texas Instruments Win Source Part Number: 795122-SN74LVC574ANS RE4 Series: 74LVC Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4pF Family Name: SN74LVC574 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795122-SN74LVC574ANSRE4
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC574
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC D-TYPE POS TRG SNGL 20SO - 815-SN74LVC574ANSRE4 - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SO
815-SN74LVC574ANSRE4
IC D-TYPE POS TRG SNGL 20SO 815-SN74LVC574ANSRE4
IC D-TYPE POS TRG SNGL 20SO

IC D-TYPE POS TRG SNGL 20SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574ANSRE4 795122-SN74LVC574ANSRE4 815-SN74LVC574ANSRE4
Product Name SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC574ANSRE4 IC D-TYPE POS TRG SNGL 20SO
Flip-Flop Type D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.8V
Output Characteristics 3-State
Propagation Delay 21.5 ns 6.8 ns 7.8 ns
fMAX 100 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT273PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers
Flip Flops - 54F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers