Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADGVR

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821ADGVR - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821ADGVR
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADGVR
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TVSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-8540-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8540-6-ND
Flip Flops 296-8540-6-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-8540-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8540-1-ND
Flip Flops 296-8540-1-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-8540-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8540-2-ND
Flip Flops 296-8540-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC821ADGVR
121212-SN74LVC821ADGVR
Logic - Logic - Flip Flops - SN74LVC821ADGVR 121212-SN74LVC821ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 121212-SN74LVC821ADG VR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-TFSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 121212-SN74LVC821ADGVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-TFSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ADGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ADGVR
IC FF D-TYPE SNGL 10BIT 24TVSOP

IC FF D-TYPE SNGL 10BIT 24TVSOP

Supplier's Site
IC D-TYPE POS TRG SNGL 24TVSOP - 815-SN74LVC821ADGVR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 24TVSOP
815-SN74LVC821ADGVR
IC D-TYPE POS TRG SNGL 24TVSOP 815-SN74LVC821ADGVR
IC D-TYPE POS TRG SNGL 24TVSOP

IC D-TYPE POS TRG SNGL 24TVSOP

Supplier's Site
Flip Flops - SN74LVC821ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LVC821ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ADGVR
Logic - Flip Flops SN74LVC821ADGVR
IC FF D-TYPE SNGL 10BIT 24TVSOP

IC FF D-TYPE SNGL 10BIT 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821ADGVR 296-8540-6-ND 121212-SN74LVC821ADGVR SN74LVC821ADGVR 815-SN74LVC821ADGVR SN74LVC821ADGVR SN74LVC821ADGVR
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74LVC821ADGVR Integrated Circuits (ICs) - Logic - Flip Flops IC D-TYPE POS TRG SNGL 24TVSOP Flip Flops Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.8V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.5 ns 7.3 ns 7.3 ns 8.5 ns
fMAX 100 MHz 150 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products