The CD74HCT564E is an octal D-type flip-flop with three-state inverting outputs, designed for bus line interfacing in high-speed CMOS systems. It operates from 4.5 V to 5.5 V and features direct LSTTL input logic compatibility. The device is packaged in a 20-pin PDIP with a body size of 25.40 mm × 6.35 mm and supports a wide operating temperature range of -55°C to 125°C. It has a typical propagation delay of 13 ns at 5 V and can drive up to 15 LSTTL loads. Buffered inputs and a common three-state output enable control are included.
High Speed CMOS Logic Octal Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1160417-CD74HCT564E
Series: 74HCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Inverted
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 35ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HCT564
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): 74HCT564N,652; 74HCT564N; HD74HCT564P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
LOGIC, OCTAL D-TYPE INV F-F, 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT564E | 1160417-CD74HCT564E | 296-2154-5-ND | 815-CD74HCT564E | CD74HCT564E | CD74HCT564E | CD74HCT564E |
| Product Name | CD74HCT564 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Inverting Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74HCT564E | Flip Flops | LOGIC, OCTAL D-TYPE INV F-F, 20DIP | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 44 ns | 35 ns | 35 ns | 35 ns | |||
| fMAX | 25 MHz | 50 MHz | 50 MHz | 50 MHz |