Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LV374ARGYR SN74LV374ARGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 191654-SN74LV374ARGY R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 2.9pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 170MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 191654-SN74LV374ARGY R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 2.9pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 170MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV374ARGYR
191654-SN74LV374ARGYR
Logic - Logic - Flip Flops - SN74LV374ARGYR 191654-SN74LV374ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 191654-SN74LV374ARGY R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 2.9pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-VFQFN Exposed Pad Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 170MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 191654-SN74LV374ARGYR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2.9pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-VFQFN Exposed Pad
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 170MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - 296-13943-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13943-2-ND
Flip Flops 296-13943-2-ND
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - SN74LV374ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV374ARGYR
Logic - Flip Flops SN74LV374ARGYR
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site Datasheet
IC D-TYPE POS TRG SNGL 20QFN - 815-SN74LV374ARGYR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20QFN
815-SN74LV374ARGYR
IC D-TYPE POS TRG SNGL 20QFN 815-SN74LV374ARGYR
IC D-TYPE POS TRG SNGL 20QFN

IC D-TYPE POS TRG SNGL 20QFN

Supplier's Site
Flip Flops - SN74LV374ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV374ARGYR
Flip Flops SN74LV374ARGYR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV374ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV374ARGYR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV374ARGYR
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 191654-SN74LV374ARGYR 296-13943-2-ND SN74LV374ARGYR 815-SN74LV374ARGYR SN74LV374ARGYR SN74LV374ARGYR
Product Name Logic - Logic - Flip Flops - SN74LV374ARGYR Flip Flops Logic - Flip Flops IC D-TYPE POS TRG SNGL 20QFN Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2.5V 2V ~ 5.5V
Propagation Delay 10.1 ns 10.1 ns 19.3 ns
fMAX 170 MHz 170 MHz 170 MHz
Low-level Output Current (Sink) 16 mA 16 mA 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers
 - 54AC175/VFA-R - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type CFP16
Logic Family CMOS
View Details
3 suppliers