Texas Instruments CD74ACT175 Quad D-Type Flip-Flops with Reset CD74ACT175E

Description
Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT175 Quad D-Type Flip-Flops with Reset - CD74ACT175E - Texas Instruments
Dallas, TX, United States
CD74ACT175 Quad D-Type Flip-Flops with Reset
CD74ACT175E
CD74ACT175 Quad D-Type Flip-Flops with Reset CD74ACT175E
Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-32986-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32986-5-ND
Flip Flops 296-32986-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - CD74ACT175E - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

D Flip-Flop, ACT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins - 815-CD74ACT175E - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins
815-CD74ACT175E
TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins 815-CD74ACT175E
TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins

TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins

Supplier's Site
Logic - Flip Flops - CD74ACT175E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT175E
Logic - Flip Flops CD74ACT175E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Logic, Quad D-Type Ff W/clear, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8578 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad D-Type Ff W/clear, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8578
Logic, Quad D-Type Ff W/clear, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8578
LOGIC, QUAD D-TYPE FF W/CLEAR, 16DIP; Logic Family / Base Number:74ACT175; Flip-Flop Type:D; Propagation Delay:11.5ns; Frequency:114MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

LOGIC, QUAD D-TYPE FF W/CLEAR, 16DIP; Logic Family / Base Number:74ACT175; Flip-Flop Type:D; Propagation Delay:11.5ns; Frequency:114MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Flip Flops - CD74ACT175E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT175E
Flip Flops CD74ACT175E
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT175E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT175E
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT175E
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT175E 296-32986-5-ND CD74ACT175E 815-CD74ACT175E CD74ACT175E 36AJ8578 CD74ACT175E CD74ACT175E
Product Name CD74ACT175 Quad D-Type Flip-Flops with Reset Flip Flops TEXAS INSTRUMENTS CD74ACT175E Flip-Flop, with Clear,Complementary Output, Positive Edge, D, 11.5 ns, 114 MHz, 24 mA, DIP, 16 Pins Logic - Flip Flops Logic, Quad D-Type Ff W/clear, 16Dip; Logic Family / Base Number Texas Instruments Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 5V; 5 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Propagation Delay 10.5 ns 11.5 ns 11.5 ns 11.5 ns
fMAX 90 MHz 114 MHz 114 MHz 114 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details