STMicroelectronics, Inc. Flip Flops 74V1G79CTR

Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 497-7123-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-7123-2-ND
Flip Flops 497-7123-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74V1G79CTR
113954-74V1G79CTR
Logic - Logic - Flip Flops - 74V1G79CTR 113954-74V1G79CTR
Manufacturer: STMicroelectronics Win Source Part Number: 113954-74V1G79CTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 180MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 113954-74V1G79CTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74V1G79CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74V1G79CTR
Integrated Circuits (ICs) - Logic - Flip Flops 74V1G79CTR
IC FF D-TYPE SNGL 1BIT SOT323-5

IC FF D-TYPE SNGL 1BIT SOT323-5

Supplier's Site
Flip Flops - 74V1G79CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74V1G79CTR
Flip Flops 74V1G79CTR
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - 74V1G79CTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74V1G79CTR
Logic - Flip Flops 74V1G79CTR
IC FF D-TYPE SNGL 1BIT SOT323-5

IC FF D-TYPE SNGL 1BIT SOT323-5

Supplier's Site Datasheet
IC D-TYPE POS TRG SNGL SOT323-5 - 761-74V1G79CTR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL SOT323-5
761-74V1G79CTR
IC D-TYPE POS TRG SNGL SOT323-5 761-74V1G79CTR
IC D-TYPE POS TRG SNGL SOT323-5

IC D-TYPE POS TRG SNGL SOT323-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 497-7123-2-ND 113954-74V1G79CTR 74V1G79CTR 74V1G79CTR 74V1G79CTR 761-74V1G79CTR
Product Name Flip Flops Logic - Logic - Flip Flops - 74V1G79CTR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops IC D-TYPE POS TRG SNGL SOT323-5
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V -3.3V; 3V; 3.3V
Output Characteristics Non-Inverted
Propagation Delay 6.5 ns 6.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 100131FC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type CQFP; QFP
View Details
2 suppliers
Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 54FCT374TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details