High Speed CMOS Logic Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160177-CD74HC107M96
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flops Hi-Spd CMOS Dual Neg J-K Flip-Flop
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC107M96 | 296-31562-1-ND | 1160177-CD74HC107M96 | CD74HC107M96 | CD74HC107M96 | 815-CD74HC107M96 | CD74HC107M96 | CD74HC107M96 |
| Product Name | CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HC107M96 | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops Hi-Spd CMOS Dual Neg J-K Flip-Flop | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 4.5V | 2V ~ 6V | ||||
| Propagation Delay | 51 ns | 29 ns | 170 ns | |||||
| fMAX | 70 MHz | 60 MHz | 60 MHz |