SN74LVTH16373DGGR is a 16-bit transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL interfacing to 5-V systems. It is packaged in a 48-pin TSSOP (DGG) with an operating temperature range of -40°C to 85°C. The device features bus-hold circuitry, power-up 3-state support, and exceeds 2000-V human-body model ESD protection. It supports hot insertion and maintains output high-impedance during power-up or power-down.
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 007315-SN74LVTH16373
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
LATCH, D, TRANSPARENT, TRI STATE, TSSOP; Logic Family / Base Number:74LVT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:2.7ns; Output Current:64mA; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply RoHS Compliant: Yes
IC D-TYPE LATCH TRI-ST 48-TSSOP
IC D-TYPE LATCH TRI-ST 48-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | SN74LVTH16373DGGR | 007315-SN74LVTH16373DGGR | 296-8684-6-ND | SN74LVTH16373DGGR | 54AH1513 | SN74LVTH16373DGGR | 815-SN74LVTH16373DGGR |
| Product Name | SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74LVTH16373DGGR | Latches | Latches | Latch, D, Transparent, Tri State, Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | IC D-TYPE LATCH TRI-ST 48-TSSOP |
| Latch Type | D | Transparent-D | |||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V | -3.3V; 3V; 3.3V | |
| Operating Current | 5 mA | ||||||
| Propagation Delay | 3.8 ns | 3 ns | 3 ns | 2.7 ns | 2.7 ns |