Texas Instruments CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset CD74HCT273E

Description
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset - CD74HCT273E - Texas Instruments
Dallas, TX, United States
CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset
CD74HCT273E
CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset CD74HCT273E
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-PDIP -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-2110-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-2110-5-ND
Flip Flops 296-2110-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - CD74HCT273E - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20

D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT273E
1160378-CD74HCT273E
Logic - Logic - Flip Flops - CD74HCT273E 1160378-CD74HCT273E
Manufacturer: Texas Instruments Win Source Part Number: 1160378-CD74HCT273E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160378-CD74HCT273E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT273E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT273E
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT273E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - CD74HCT273E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT273E
Logic - Flip Flops CD74HCT273E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins - 815-CD74HCT273E - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins
815-CD74HCT273E
TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins 815-CD74HCT273E
TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins

TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins

Supplier's Site
74Hct Cmos, 74Hct273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments - 28AH2052 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments
28AH2052
74Hct Cmos, 74Hct273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments 28AH2052
74HCT CMOS, 74HCT273, DIP20, 5.5V; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

74HCT CMOS, 74HCT273, DIP20, 5.5V; Logic Family / Base Number:74HCT273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:50MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - CD74HCT273E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT273E
Flip Flops CD74HCT273E
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT273E 296-2110-5-ND CD74HCT273E 1160378-CD74HCT273E CD74HCT273E CD74HCT273E 815-CD74HCT273E 28AH2052 CD74HCT273E
Product Name CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset Flip Flops Logic - Logic - Flip Flops - CD74HCT273E Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops TEXAS INSTRUMENTS CD74HCT273E Flip-Flop, with Reset, Non Inverted, Positive Edge, D, 12 ns, 50 MHz, 4 mA, DIP, 20 Pins 74Hct Cmos, 74Hct273, Dip20, 5.5V; Logic Family / Base Number Texas Instruments Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Propagation Delay 38 ns 30 ns 48 ns 12 ns
fMAX 25 MHz 50 MHz 50 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACT175WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers