Texas Instruments CD74AC174 Hex D-Type Flip-Flops with Reset CD74AC174M96

Description
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC174 Hex D-Type Flip-Flops with Reset - CD74AC174M96 - Texas Instruments
Dallas, TX, United States
CD74AC174 Hex D-Type Flip-Flops with Reset
CD74AC174M96
CD74AC174 Hex D-Type Flip-Flops with Reset CD74AC174M96
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-38061-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38061-6-ND
Flip Flops 296-38061-6-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-38061-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38061-1-ND
Flip Flops 296-38061-1-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-38061-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38061-2-ND
Flip Flops 296-38061-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC174M96
079865-CD74AC174M96
Logic - Logic - Flip Flops - CD74AC174M96 079865-CD74AC174M96
Manufacturer: Texas Instruments Win Source Part Number: 079865-CD74AC174M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74AC174 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.5 V to 5.5 V Max Frequency: 95MHz Alternative Parts (Cross-Reference): 74AC174M; 74AC174SC_Q; 74AC174SCX; 74AC174SCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079865-CD74AC174M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74AC174
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 95MHz
Alternative Parts (Cross-Reference): 74AC174M; 74AC174SC_Q; 74AC174SCX; 74AC174SCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - CD74AC174M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC174M96
Flip Flops CD74AC174M96
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC174M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC174M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC174M96
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Logic - Flip Flops - CD74AC174M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC174M96
Logic - Flip Flops CD74AC174M96
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet
IC D-TYPE POS TRG SNGL 16SOIC - 815-CD74AC174M96 - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 16SOIC
815-CD74AC174M96
IC D-TYPE POS TRG SNGL 16SOIC 815-CD74AC174M96
IC D-TYPE POS TRG SNGL 16SOIC

IC D-TYPE POS TRG SNGL 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC174M96 296-38061-6-ND 079865-CD74AC174M96 CD74AC174M96 CD74AC174M96 CD74AC174M96 815-CD74AC174M96
Product Name CD74AC174 Hex D-Type Flip-Flops with Reset Flip Flops Logic - Logic - Flip Flops - CD74AC174M96 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops IC D-TYPE POS TRG SNGL 16SOIC
Flip-Flop Type D D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V -3.3V; 3V; 3.3V
Propagation Delay 154 ns 13.5 ns 13.5 ns 181 ns
fMAX 100 MHz 95 MHz 95 MHz 95 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers