Texas Instruments CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HCT73M

Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset - CD74HCT73M - Texas Instruments
Dallas, TX, United States
CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset
CD74HCT73M
CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset CD74HCT73M
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Reset 14-SOIC -55 to 125

High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-9298-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9298-5-ND
Flip Flops 296-9298-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74HCT73M
079927-CD74HCT73M
Logic - Logic - Flip Flops - CD74HCT73M 079927-CD74HCT73M
Manufacturer: Texas Instruments Win Source Part Number: 079927-CD74HCT73M Packaging: Tube/Rail Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079927-CD74HCT73M
Packaging: Tube/Rail
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Dual Jk F-F W/reset, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ8903 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Jk F-F W/reset, 14Soic; Logic Family / Base Number Texas Instruments
37AJ8903
Logic, Dual Jk F-F W/reset, 14Soic; Logic Family / Base Number Texas Instruments 37AJ8903
LOGIC, DUAL JK F-F W/RESET, 14SOIC; Logic Family / Base Number:74HCT73; Flip-Flop Type:D; Propagation Delay:38ns; Frequency:60MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes

LOGIC, DUAL JK F-F W/RESET, 14SOIC; Logic Family / Base Number:74HCT73; Flip-Flop Type:D; Propagation Delay:38ns; Frequency:60MHz; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins - 815-CD74HCT73M - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins
815-CD74HCT73M
TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins 815-CD74HCT73M
TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins

TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - CD74HCT73M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74HCT73M
Integrated Circuits (ICs) - Logic - Flip Flops CD74HCT73M
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - CD74HCT73M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT73M
Logic - Flip Flops CD74HCT73M
IC FF JK TYPE DUAL 1BIT 14SOIC

IC FF JK TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - CD74HCT73M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74HCT73M
Flip Flops CD74HCT73M
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74HCT73M 296-9298-5-ND 079927-CD74HCT73M 37AJ8903 815-CD74HCT73M CD74HCT73M CD74HCT73M CD74HCT73M
Product Name CD74HCT73 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset Flip Flops Logic - Logic - Flip Flops - CD74HCT73M Logic, Dual Jk F-F W/reset, 14Soic; Logic Family / Base Number Texas Instruments TEXAS INSTRUMENTS CD74HCT73M Flip-Flop, with Reset, Complementary Output, Negative Edge, D, 38 ns, 60 MHz, 4 mA, SOIC, 14 Pins Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Propagation Delay 48 ns 38 ns 38 ns 38 ns 38 ns
fMAX 25 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details