Texas Instruments SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AC564PWR

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverting outputs in a 20-pin TSSOP package, measuring 6.50mm x 6.4mm, operating from 2V to 6V with a maximum propagation delay of 9ns at 5V, and rated for -40°C to 85°C operation.

Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverting outputs in a 20-pin TSSOP package, measuring 6.50mm x 6.4mm, operating from 2V to 6V with a maximum propagation delay of 9ns at 5V, and rated for -40°C to 85°C operation.

Suppliers

Company
Product
Description
Supplier Links
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AC564PWR - Texas Instruments
Dallas, TX, United States
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AC564PWR
SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74AC564PWR
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-28649-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-28649-2-ND
Flip Flops 296-28649-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC564PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC564PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC564PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
IC D-TYPE POS TRG SNGL 20TSSOP - 815-SN74AC564PWR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20TSSOP
815-SN74AC564PWR
IC D-TYPE POS TRG SNGL 20TSSOP 815-SN74AC564PWR
IC D-TYPE POS TRG SNGL 20TSSOP

IC D-TYPE POS TRG SNGL 20TSSOP

Supplier's Site
Flip Flops - SN74AC564PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC564PWR
Flip Flops SN74AC564PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AC564PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC564PWR
Logic - Flip Flops SN74AC564PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC564PWR 296-28649-2-ND SN74AC564PWR 815-SN74AC564PWR SN74AC564PWR SN74AC564PWR
Product Name SN74AC564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC D-TYPE POS TRG SNGL 20TSSOP Flip Flops Logic - Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V -3.3V; 3V; 3.3V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 15.5 ns 10.5 ns 14 ns
fMAX 100 MHz 95 MHz 95 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74ACTQ377SC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers