Octal transparent D-type latches with 3-state outputs in a 20-pin SSOP package, measuring 7.20 mm by 5.30 mm, operating from 4.5V to 5.5V with a maximum supply current of 80 µA, ±6-mA output drive at 5V, and propagation delay of 21 ns, supporting -40°C to 85°C operation.
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254781-SN74HCT573DB
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 25ns
Family Name: SN74HCT573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74HCT573DB-Q100; MC74HCT573ADT; MC74HCT573ADTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC, 74HC, D-TYPE LATCH, SSOP20
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC OCTAL TRANSP LATCH 20-SSOP
IC, 74HC, D-TYPE LATCH, SSOP20; Logic Family / Base Number:74HCT573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:59ns; Output Current:6mA; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573DBR | 1254781-SN74HCT573DBR | 296-8420-6-ND | 815-SN74HCT573DBR | SN74HCT573DBR | SN74HCT573DBR | SN74HCT573DBR | 29AH7514 |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74HCT573DBR | Latches | IC, 74HC, D-TYPE LATCH, SSOP20 | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Ic, 74Hc, D-Type Latch, Ssop20; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | |||||
| Output Characteristics | 3-State | 3-State | ||||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 65 ns | 25 ns | 59 ns |