Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V, with a propagation delay of 6.5 ns at 3.3 V and an operating temperature range of -40°C to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 007243-SN74LVC374APW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC374
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): 74LVC374ATTR; HD74LVC374AT-E; PI74LPT374CLX; PI74LPT374CLEX;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC, 74LVC, SMD, 74LVC374, TSSOP20; Logic Family / Base Number:74LVC374; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:100MHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
TEXAS INSTRUMENTS - SN74LVC374APWR - D-TYPE FLIP FLOP, 3-STATE, TSSOP-20
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC374APWR | 007243-SN74LVC374APWR | 296-1238-6-ND | SN74LVC374APWR | SN74LVC374APWR | 33AH4946 | SN74LVC374APWR | 815-SN74LVC374APWR |
| Product Name | SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVC374APWR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Ic, 74Lvc, Smd, 74Lvc374, Tssop20; Logic Family / Base Number Texas Instruments | Flip Flops | TEXAS INSTRUMENTS - SN74LVC374APWR - D-TYPE FLIP FLOP, 3-STATE, TSSOP-20 |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.8V | |||
| Output Characteristics | 3-State | 3-State | ||||||
| Propagation Delay | 21.9 ns | 7 ns | 7 ns | 7 ns | 8.1 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |