Texas Instruments SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT574APWR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ABT574APWR - Texas Instruments
Dallas, TX, United States
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ABT574APWR
SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ABT574APWR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4039-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4039-1-ND
Flip Flops 296-4039-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4039-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4039-2-ND
Flip Flops 296-4039-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT574APWR
749382-SN74ABT574APWR
Logic - Logic - Flip Flops - SN74ABT574APWR 749382-SN74ABT574APWR
Manufacturer: Texas Instruments Win Source Part Number: 749382-SN74ABT574APW R Series: 74ABT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Current - Quiescent: 250μA Input Capacitance: 3.5pF Family Name: SN74ABT574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 200MHz Alternative Parts (Cross-Reference): 74ABT574CMTC_Q; 74ABT574CMTC; 74ABT574CMTCX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 749382-SN74ABT574APWR
Series: 74ABT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Family Name: SN74ABT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): 74ABT574CMTC_Q; 74ABT574CMTC; 74ABT574CMTCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74ABT574APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT574APWR
Flip Flops SN74ABT574APWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT574APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT574APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - SN74ABT574APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574APWR
Logic - Flip Flops SN74ABT574APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
IC D-TYPE POS TRG SNGL 20TSSOP - 815-SN74ABT574APWR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20TSSOP
815-SN74ABT574APWR
IC D-TYPE POS TRG SNGL 20TSSOP 815-SN74ABT574APWR
IC D-TYPE POS TRG SNGL 20TSSOP

IC D-TYPE POS TRG SNGL 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT574APWR 296-4039-1-ND 749382-SN74ABT574APWR SN74ABT574APWR SN74ABT574APWR SN74ABT574APWR 815-SN74ABT574APWR
Product Name SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT574APWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops IC D-TYPE POS TRG SNGL 20TSSOP
Flip-Flop Type D D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 7.4 ns 6.6 ns 6.6 ns 6.6 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details