Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LS173ANSR SN74LS173ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 105109-SN74LS173ANSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Current - Quiescent: 24mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 50MHz Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 105109-SN74LS173ANSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Current - Quiescent: 24mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 50MHz Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS173ANSR
105109-SN74LS173ANSR
Logic - Logic - Flip Flops - SN74LS173ANSR 105109-SN74LS173ANSR
Manufacturer: Texas Instruments Win Source Part Number: 105109-SN74LS173ANSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF Trigger Type: Positive Edge Current - Quiescent: 24mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 50MHz Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105109-SN74LS173ANSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 45pF
Trigger Type: Positive Edge
Current - Quiescent: 24mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74LS173ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS173ANSR
Logic - Flip Flops SN74LS173ANSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
IC FF D-TYPE SNGL 4BIT 16SO - 815-SN74LS173ANSR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 4BIT 16SO
815-SN74LS173ANSR
IC FF D-TYPE SNGL 4BIT 16SO 815-SN74LS173ANSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site
Flip Flops - SN74LS173ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS173ANSR
Flip Flops SN74LS173ANSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 105109-SN74LS173ANSR SN74LS173ANSR 815-SN74LS173ANSR SN74LS173ANSR
Product Name Logic - Logic - Flip Flops - SN74LS173ANSR Logic - Flip Flops IC FF D-TYPE SNGL 4BIT 16SO Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.75 V ~ 5.25 V 5V; 5V 4.75V ~ 5.25V
Propagation Delay 25 ns 30 ns
fMAX 50 MHz 50 MHz 50 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers