Texas Instruments SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374N

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74HCT374N - Texas Instruments
Dallas, TX, United States
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74HCT374N
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374N
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-1617-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1617-5-ND
Flip Flops 296-1617-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT374N
104467-SN74HCT374N
Logic - Logic - Flip Flops - SN74HCT374N 104467-SN74HCT374N
Manufacturer: Texas Instruments Win Source Part Number: 104467-SN74HCT374N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 41ns @ 5.5V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HCT374 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 40MHz Alternative Parts (Cross-Reference): MM74HCT374NX; MM74HCT374NX_NL ; MM74HCT374N; MM74HCT374N_Q ; SN74HCT374N; TC74HCT374AP(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 104467-SN74HCT374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 41ns @ 5.5V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HCT374
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): MM74HCT374NX; MM74HCT374NX_NL ; MM74HCT374N; MM74HCT374N_Q ; SN74HCT374N; TC74HCT374AP(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - SN74HCT374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374N
Flip Flops SN74HCT374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins - 815-SN74HCT374N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins
815-SN74HCT374N
TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins 815-SN74HCT374N
TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins

TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins

Supplier's Site
Octal D-Type Flip-Flop, 74Hct374; Logic Family / Base Number Texas Instruments - 29AH7511 - Newark, An Avnet Company
Chicago, IL, United States
Octal D-Type Flip-Flop, 74Hct374; Logic Family / Base Number Texas Instruments
29AH7511
Octal D-Type Flip-Flop, 74Hct374; Logic Family / Base Number Texas Instruments 29AH7511
OCTAL D-TYPE FLIP-FLOP, 74HCT374; Logic Family / Base Number:74HCT374; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

OCTAL D-TYPE FLIP-FLOP, 74HCT374; Logic Family / Base Number:74HCT374; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT374N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT374N 296-1617-5-ND 104467-SN74HCT374N SN74HCT374N 815-SN74HCT374N 29AH7511 SN74HCT374N
Product Name SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74HCT374N Flip Flops TEXAS INSTRUMENTS SN74HCT374N Flip-Flop, Tri State Non Inverted, Positive Edge, D, 35 ns, 40 MHz, 6 mA, DIP, 20 Pins Octal D-Type Flip-Flop, 74Hct374; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 6 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 41 ns 41 ns 46 ns 35 ns
fMAX 28 MHz 40 MHz 40 MHz 40 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4076BDC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 5472FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers