"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R
IC FF D-TYPE SNGL 8BIT 20QSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 8BIT 20QSOP
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-9442-2-ND | 815-CY74FCT374TQCT | CY74FCT374TQCT | CY74FCT374TQCT | CY74FCT374TQCT |
| Product Name | Flip Flops | Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.75V ~ 5.25V | 5V; 5V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10 ns | 10 ns |