Renesas Electronics Corporation Flip Flops IDT74FCT823CTQG

Description
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - IDT74FCT823CTQG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - IDT74FCT823CTQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
IDT74FCT823CTQG
Integrated Circuits (ICs) - Logic - Flip Flops IDT74FCT823CTQG
IC FF D-TYPE SNGL 9BIT 24QSOP

IC FF D-TYPE SNGL 9BIT 24QSOP

Supplier's Site
IC FF D-TYPE SNGL 9BIT 24QSOP - 668-IDT74FCT823CTQG - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 9BIT 24QSOP
668-IDT74FCT823CTQG
IC FF D-TYPE SNGL 9BIT 24QSOP 668-IDT74FCT823CTQG
IC FF D-TYPE SNGL 9BIT 24QSOP

IC FF D-TYPE SNGL 9BIT 24QSOP

Supplier's Site
Logic - Flip Flops - IDT74FCT823CTQG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
IDT74FCT823CTQG
Logic - Flip Flops IDT74FCT823CTQG
IC FF D-TYPE SNGL 9BIT 24QSOP

IC FF D-TYPE SNGL 9BIT 24QSOP

Supplier's Site Datasheet
Flip Flops - IDT74FCT823CTQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number IDT74FCT823CTQG-ND IDT74FCT823CTQG 668-IDT74FCT823CTQG IDT74FCT823CTQG IDT74FCT823CTQG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF D-TYPE SNGL 9BIT 24QSOP Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V~5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 12.5 ns 12.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details