Manufacturer: STMicroelectronics
Win Source Part Number: 020965-M74HC174RM13T
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): MC74HC174ADR2G; NLV74HC174ADR2G; M74HC174RM13TR; M74HC174M1;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC D-TYPE POS TRG SNGL 16SOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOP
IC FF D-TYPE SNGL 6BIT 16SOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 020965-M74HC174RM13TR | 497-7357-2-ND | 761-M74HC174RM13TR | M74HC174RM13TR | M74HC174RM13TR | M74HC174RM13TR |
| Product Name | Logic - Logic - Flip Flops - M74HC174RM13TR | Flip Flops | IC D-TYPE POS TRG SNGL 16SOP | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 4.5V | 2V ~ 6V | ||
| Propagation Delay | 23 ns | 23 ns | 135 ns | |||
| fMAX | 66 MHz | 66 MHz | 66 MHz | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |