"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1178919-HCF4027BEY
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Clock Frequency: 24MHz
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 4027
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 20V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 90ns at 15V, 50pF
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | HCF4027BEY-ND | 1178919-HCF4027BEY | HCF4027BEY | HCF4027BEY | 761-HCF4027BEY | HCF4027BEY |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - HCF4027BEY | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | IC FF JK TYPE DUAL 1BIT 16DIP | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 3V ~ 20V | 3V ~ 20V | 1.5V; 5V; 5V | 3V ~ 20V | ||
| Propagation Delay | 90 ns | 90 ns | 300 ns | |||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA | 6.8 mA |