Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LV74ANS SN74LV74ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 716338-SN74LV74ANS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOIC14 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 716338-SN74LV74ANS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOIC14 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV74ANS
716338-SN74LV74ANS
Logic - Logic - Flip Flops - SN74LV74ANS 716338-SN74LV74ANS
Manufacturer: Texas Instruments Win Source Part Number: 716338-SN74LV74ANS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOIC14 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 716338-SN74LV74ANS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOIC14
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
 - SN74LV74ANS - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74LV74ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV74ANS
Flip Flops SN74LV74ANS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - SN74LV74ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV74ANS
Flip Flops SN74LV74ANS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now
LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14 - 815-SN74LV74ANS - Utmel Electronic Limited
Hong Kong, China
LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14
815-SN74LV74ANS
LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14 815-SN74LV74ANS
LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14

LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV74ANS
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV74ANS
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 716338-SN74LV74ANS SN74LV74ANS SN74LV74ANS 815-SN74LV74ANS SN74LV74ANS
Product Name Logic - Logic - Flip Flops - SN74LV74ANS Flip Flops LV/LV-A/LVX/H SERIES, DUAL POSITIVE EDGE TRIGGERED D FLIP-FLOP, COMPLEMENTARY OUTPUT, PDSO14, PLASTIC, SOP-14 Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOP14; SOP 14-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2770-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
 - 54ACT825FM-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type FL24
View Details
3 suppliers